ABB AFN11B2-CE12A
- 收藏
- 对比
AFN11B2-CE12A
11-AFN11B2-CE12A
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AFN1, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 9-30, Amp Rating 20A, with Start/Stop Pushbuttons
1最小包装量--
AFN11B2-CE12A详情
ABB AFN11B2-CE12A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1363
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN1
AFN11B2-CE12A拓展信息







哦! 它是空的。