ABB AFN11F2-CE219
- 收藏
- 对比
AFN11F2-CE219
11-AFN11F2-CE219
无类别的
--
大陆
立即发货

Combination Starter AFN1, Non-Reversing Three Phase Fusible Disconnect, Enclosure Type NEMA/UL Type 1, 3R, 4, 12, Voltage Rating 120VAC, Line Voltage 460-480V, Fuse Clip Rating/Voltage Fuse Type 60A, 600V Class J, Additional Auxiliary Contacts Blocks 1NO/
1最小包装量--
AFN11F2-CE219详情
ABB AFN11F2-CE219重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1300
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN1
AFN11F2-CE219拓展信息







哦! 它是空的。