ABB AFN11N2-ATJ
- 收藏
- 对比
AFN11N2-ATJ
11-AFN11N2-ATJ
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN1, Three Phase, Non-Fusible Disconnect, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 200-208V, Overload Relay Setting 16-20, with Three Position Switch Hand/Off/Auto and Pilot
1最小包装量--
AFN11N2-ATJ详情
ABB AFN11N2-ATJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2974
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN1
AFN11N2-ATJ拓展信息







哦! 它是空的。