ABB AFN11N2-CE2J
- 收藏
- 对比
AFN11N2-CE2J
11-AFN11N2-CE2J
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN1, Three Phase, Non-Fusible Disconnect, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 0.41-0.55, with Three Position Selector Switch Hand/Off/A
1最小包装量--
AFN11N2-CE2J详情
ABB AFN11N2-CE2J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 2983
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN1
AFN11N2-CE2J拓展信息







哦! 它是空的。