ABB AFN11N2-FE1S
- 收藏
- 对比
AFN11N2-FE1S
11-AFN11N2-FE1S
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN1, Single Phase, Non-Fusible Disconnect, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 24VAC, Line Voltage 230-240V, Overload Relay Setting 9-30, with Three Position Selector Switch Hand/Off/Auto,
1最小包装量--
AFN11N2-FE1S详情
ABB AFN11N2-FE1S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 3000
产品类别
Non-Combination Starters
相位
Single
触点尺寸代码
AFN1
AFN11N2-FE1S拓展信息







哦! 它是空的。