ABB AFN11NX-CE1J9
- 收藏
- 对比
AFN11NX-CE1J9
11-AFN11NX-CE1J9
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN1, Three Phase, Non-Fusible Disconnect, NEMA/UL Type 4X (Stainless Steel) Enclosure, Control Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 9-30, Additional Auxiliary Contacts Blocks 1NO/1N
1最小包装量--
AFN11NX-CE1J9详情
ABB AFN11NX-CE1J9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN1
AFN11NX-CE1J9拓展信息







哦! 它是空的。