ABB AFN11SB2-BR4P
- 收藏
- 对比
AFN11SB2-BR4P
11-AFN11SB2-BR4P
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AFN1, Single Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 230-240V, Overload Relay Setting 10-13, Amp Rating 30A, with Two Position Selector Switch Off/On and Pilot Lights Text
1最小包装量--
AFN11SB2-BR4P详情
ABB AFN11SB2-BR4P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1402
产品类别
Combination Starter
相位
Single
触点尺寸代码
AFN1
AFN11SB2-BR4P拓展信息







哦! 它是空的。