ABB AFN11SN2-2UJ
- 收藏
- 对比
AFN11SN2-2UJ
11-AFN11SN2-2UJ
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN1, Single Phase, Non-Fusible Disconnect, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Voltage Rating 100-250VAC, Overload Relay Setting 20-24, with Three Position Switch Hand/Off/Auto and Pilot Light Text On
1最小包装量--
AFN11SN2-2UJ详情
ABB AFN11SN2-2UJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 3008
产品类别
Non-Combination Starters
相位
Single
触点尺寸代码
AFN1
AFN11SN2-2UJ拓展信息







哦! 它是空的。