ABB AFN11X-CRJ9
- 收藏
- 对比
AFN11X-CRJ9
11-AFN11X-CRJ9
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN1, Three Phase, NEMA/UL Type 4X (Stainless Steel) Enclosure, Control Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 10-13, Additional Auxiliary Contacts Blocks 1NO/1NC, with Three Position
1最小包装量--
AFN11X-CRJ9详情
ABB AFN11X-CRJ9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN1
AFN11X-CRJ9拓展信息







哦! 它是空的。