ABB AFN12F2-CE11G
- 收藏
- 对比
AFN12F2-CE11G
11-AFN12F2-CE11G
无类别的
--
大陆
立即发货

Combination Starter AFN1, Reversing Three Phase Fusible Disconnect, Voltage Rating 120VAC, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 9-30, Fuse Clip Rating/Voltage Fuse Type 30A, 600V Class J, with Three Position Selector Switch Forward/
1最小包装量--
AFN12F2-CE11G详情
ABB AFN12F2-CE11G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1405
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN1
AFN12F2-CE11G拓展信息







哦! 它是空的。