ABB AFN12N2-CRL
- 收藏
- 对比
AFN12N2-CRL
11-AFN12N2-CRL
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN1, Three Phase, Non-Fusible Disconnect, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 10-13, with Three Position Switch Forward/Off/Reverse
1最小包装量--
AFN12N2-CRL详情
ABB AFN12N2-CRL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 3017
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN1
AFN12N2-CRL拓展信息







哦! 它是空的。