ABB AFN211-GE1J
- 收藏
- 对比
AFN211-GE1J
11-AFN211-GE1J
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN2, Three Phase, NEMA/UL Type 1 Enclosure, Control Voltage Rating 24VAC, Line Voltage 460-480V, Overload Relay Setting 27-80, with Three Position Selector Switch Hand/Off/Auto and Pilot Lights Text On
1最小包装量--
AFN211-GE1J详情
ABB AFN211-GE1J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN2
AFN211-GE1J拓展信息







哦! 它是空的。