ABB AFN212-ABV
- 收藏
- 对比
AFN212-ABV
11-AFN212-ABV
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN2, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 200-208V, Overload Relay Setting 0.13-0.17, with Three Position Selector Switch Hand/Off/Auto and Red Pilot Light
1最小包装量--
AFN212-ABV详情
ABB AFN212-ABV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 3031
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN2
AFN212-ABV拓展信息







哦! 它是空的。