AFN21B2-2B7详情
ABB AFN21B2-2B7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
NEMA Rating
NEMA Type 1, 3R, 4, 1473
Special Features
Durable Protective Finish
Voltage, Rating
100-250VAC
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN2
0个相似型号
AFN21B2-2B7拓展信息
AFN21B2-2B7详情
ABB AFN21B2-2B7重要参数规格及、参数值,及相似型号如下:
NEMA Rating
NEMA Type 1, 3R, 4, 1473
Special Features
Durable Protective Finish
Voltage, Rating
100-250VAC
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN2
AFN21B2-2B7拓展信息