ABB AFN21B2-AE17J
- 收藏
- 对比
AFN21B2-AE17J
11-AFN21B2-AE17J
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AFN2, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 200-208V, Overload Relay Setting 27-80, Amp Rating 50A, with Three Position Selector Switch Hand/Off/Auto and Pilot Lig
1最小包装量--
AFN21B2-AE17J详情
ABB AFN21B2-AE17J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1480
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN2
AFN21B2-AE17J拓展信息







哦! 它是空的。