ABB AFN21B2-CA5N9
- 收藏
- 对比
AFN21B2-CA5N9
11-AFN21B2-CA5N9
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AFN2, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 0.10-0.13, Additional Auxiliary Contact Blocks 1NO/1NC, Amp Rating 35A, with Start/Eme
1最小包装量--
AFN21B2-CA5N9详情
ABB AFN21B2-CA5N9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1496
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN2
AFN21B2-CA5N9拓展信息







哦! 它是空的。