AFN21S2-BC详情
ABB AFN21S2-BC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 3087
产品类别
Non-Combination Starters
相位
Single
触点尺寸代码
AFN2
0个相似型号
AFN21S2-BC拓展信息
AFN21S2-BC详情
ABB AFN21S2-BC重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 3087
产品类别
Non-Combination Starters
相位
Single
触点尺寸代码
AFN2
AFN21S2-BC拓展信息