ABB AFN21SB2-2C8D
- 收藏
- 对比
AFN21SB2-2C8D
11-AFN21SB2-2C8D
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AFN2, Single Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Voltage Rating 100-250VAC, Overload Relay Setting 0.17-0.23, Amp Rating 80A, with Three Position Selector Switch Hand/Off/Auto
1最小包装量--
AFN21SB2-2C8D详情
ABB AFN21SB2-2C8D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1547
产品类别
Combination Starter
相位
Single
触点尺寸代码
AFN2
AFN21SB2-2C8D拓展信息







哦! 它是空的。