ABB AFN21SF2-1C2J
- 收藏
- 对比
AFN21SF2-1C2J
11-AFN21SF2-1C2J
无类别的
--
大陆
立即发货

Combination Starter AFN2, Non-Reversing Single Phase Fusible Disconnect, Enclosure Type NEMA/UL Type 1, 3R, 4, 12, Voltage Rating 24VAC, Overload Relay Setting 29-42, Fuse Clip Rating/Voltage Fuse Type 60A, 600V Class J , with Three Position Selector Swit
1最小包装量--
AFN21SF2-1C2J详情
ABB AFN21SF2-1C2J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1464
产品类别
Combination Starter
相位
Single
触点尺寸代码
AFN2
AFN21SF2-1C2J拓展信息







哦! 它是空的。