ABB AFN21SN2-BCA
- 收藏
- 对比
AFN21SN2-BCA
11-AFN21SN2-BCA
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN2, Single Phase, Non-Fusible Disconnect, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 230-240V, Overload Relay Setting 0.17-0.23, with Start/Stop Pushbuttons
1最小包装量--
AFN21SN2-BCA详情
ABB AFN21SN2-BCA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 3092
产品类别
Non-Combination Starters
相位
Single
触点尺寸代码
AFN2
AFN21SN2-BCA拓展信息







哦! 它是空的。