AFN222-2B详情
ABB AFN222-2B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 3093
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN2
0个相似型号
AFN222-2B拓展信息
AFN222-2B详情
ABB AFN222-2B重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 3093
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN2
AFN222-2B拓展信息