ABB AFN22BX-CB7B
- 收藏
- 对比
AFN22BX-CB7B
11-AFN22BX-CB7B
无类别的
--
大陆
立即发货

Combination Starter, AFN2, Three Phase, Reversing Thermal Magnetic Circuit Breaker, Enclosure NEMA/UL Type 4X (Stainless Steel), Overload Relay Setting 22-32, Circuit Breaker Amp Rating 50A, with Forward/Reverse/Stop Pushbuttons
1最小包装量--
AFN22BX-CB7B详情
ABB AFN22BX-CB7B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN2
AFN22BX-CB7B拓展信息







哦! 它是空的。