ABB AFN22F2-CA2G9
- 收藏
- 对比
AFN22F2-CA2G9
11-AFN22F2-CA2G9
无类别的
--
大陆
立即发货

Combination Starter AFN2, Reversing Three Phase Fusible Disconnect, Voltage Rating 120VAC, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 18-25, Fuse Clip Rating/Voltage Fuse Type 60A, 600V Class J, Additional Auxiliary Contacts Blocks 1NO/1N
1最小包装量--
AFN22F2-CA2G9详情
ABB AFN22F2-CA2G9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1539
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN2
AFN22F2-CA2G9拓展信息







哦! 它是空的。