ABB AFN22F2-GB2L
- 收藏
- 对比
AFN22F2-GB2L
11-AFN22F2-GB2L
无类别的
--
大陆
立即发货

Combination Starter AFN2, Reversing Three Phase Fusible Disconnect, Voltage Rating 24VAC, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 22-32, Fuse Clip Rating/Voltage Fuse Type 60A, 600V Class J, with Three Position Selector Switch Forward/
1最小包装量--
AFN22F2-GB2L详情
ABB AFN22F2-GB2L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1546
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN2
AFN22F2-GB2L拓展信息







哦! 它是空的。