ABB AFN22FX-BC2
- 收藏
- 对比
AFN22FX-BC2
11-AFN22FX-BC2
无类别的
--
大陆
立即发货

Combination Starter AFN2, Reversing Three Phase Fusible Disconnect, Voltage Rating 120VAC, Line Voltage 230-240V, Enclosure NEMA/UL Type 4X (Stainless Steel), Overload Relay Setting 29-42, Fuse Clip Rating/Voltage Fuse Type 60A, 600V Class J
1最小包装量--
AFN22FX-BC2详情
ABB AFN22FX-BC2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN2
AFN22FX-BC2拓展信息







哦! 它是空的。