ABB AFN311-ADJ
- 收藏
- 对比
AFN311-ADJ
11-AFN311-ADJ
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN3, Three Phase, NEMA/UL Type 1 Enclosure, Control Voltage Rating 120VAC, Line Voltage 200-208V, Overload Relay Setting 0.31-0.41, with Three Position Switch Hand/Off/Auto and Pilot Light Text On
1最小包装量--
AFN311-ADJ详情
ABB AFN311-ADJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN3
AFN311-ADJ拓展信息







哦! 它是空的。