ABB AFN311-GE1S
- 收藏
- 对比
AFN311-GE1S
11-AFN311-GE1S
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN3, Three Phase, NEMA/UL Type 1 Enclosure, Control Voltage Rating 24VAC, Line Voltage 460-480V, Overload Relay Setting 27-80, with Three Position Selector Switch Hand/Off/Auto, Green Pilot Light Text On, and Red
1最小包装量--
AFN311-GE1S详情
ABB AFN311-GE1S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
NEMA Rating
NEMA Type 1
Special Features
Durable Protective Finish
Voltage, Rating
24VAC
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN3
AFN311-GE1S拓展信息







哦! 它是空的。