ABB AFN312-ADD
- 收藏
- 对比
AFN312-ADD
11-AFN312-ADD
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN3, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 200-208V, Overload Relay Setting 0.31-0.41, with Three Position Switch Hand/Off/Auto
1最小包装量--
AFN312-ADD详情
ABB AFN312-ADD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 3116
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN3
AFN312-ADD拓展信息







哦! 它是空的。