ABB AFN312-CFF
- 收藏
- 对比
AFN312-CFF
11-AFN312-CFF
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN3, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 0.55-0.74, with Start/Stop Pushbuttons and Pilot Light Text On
1最小包装量--
AFN312-CFF详情
ABB AFN312-CFF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 3142
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN3
AFN312-CFF拓展信息







哦! 它是空的。