AFN31B2-2E9详情
ABB AFN31B2-2E9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1599
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN3
0个相似型号
AFN31B2-2E9拓展信息
AFN31B2-2E9详情
ABB AFN31B2-2E9重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1599
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN3
AFN31B2-2E9拓展信息