ABB AFN31B2-BFAJ
- 收藏
- 对比
AFN31B2-BFAJ
11-AFN31B2-BFAJ
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AFN3, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 230-240V, Overload Relay Setting 0.55-0.74, Amp Rating 125A, with Three Position Switch Hand/Off/Auto and Pilot Light T
1最小包装量--
AFN31B2-BFAJ详情
ABB AFN31B2-BFAJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1612
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN3
AFN31B2-BFAJ拓展信息







哦! 它是空的。