ABB AFN31BX-CE9C
- 收藏
- 对比
AFN31BX-CE9C
11-AFN31BX-CE9C
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AFN3, Three Phase, NEMA/UL Type 4X (Stainless Steel) Enclosure, Control Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 0.41-0.55, Amp Rating 100A, with Two Position Switch Off/On
1最小包装量--
AFN31BX-CE9C详情
ABB AFN31BX-CE9C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN3
AFN31BX-CE9C拓展信息







哦! 它是空的。