ABB AFN31FX-CF3Q
- 收藏
- 对比
AFN31FX-CF3Q
11-AFN31FX-CF3Q
无类别的
--
大陆
立即发货

Combination Starter AFN3, Non-Reversing Three Phase Fusible Disconnect, Enclosure Type NEMA/UL Type 4X (Stainless Steel), Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 60-80, Fuse Clip Rating/Voltage Fuse Type 100A, 600V Class J , w
1最小包装量--
AFN31FX-CF3Q详情
ABB AFN31FX-CF3Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN3
AFN31FX-CF3Q拓展信息







哦! 它是空的。