ABB AFN31N2-2EF
- 收藏
- 对比
AFN31N2-2EF
11-AFN31N2-2EF
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN3, Three Phase, Non-Fusible Disconnect, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Voltage Rating 100-250VAC, Overload Relay Setting 0.41-0.55, with Start/Stop Pushbuttons and Pilot Light Text On
1最小包装量--
AFN31N2-2EF详情
ABB AFN31N2-2EF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 3152
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN3
AFN31N2-2EF拓展信息







哦! 它是空的。