ABB AFN31N2-EDJ
- 收藏
- 对比
AFN31N2-EDJ
11-AFN31N2-EDJ
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN3, Three Phase, Non-Fusible Disconnect, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 24VAC, Line Voltage 200-208V, Overload Relay Setting 0.31-0.41, with Three Position Switch Hand/Off/Auto and Pi
1最小包装量--
AFN31N2-EDJ详情
ABB AFN31N2-EDJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 3175
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN3
AFN31N2-EDJ拓展信息







哦! 它是空的。