ABB AFN31X-CE1J
- 收藏
- 对比
AFN31X-CE1J
11-AFN31X-CE1J
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN3, Three Phase, NEMA/UL Type 4X (Stainless Steel) Enclosure, Control Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 27-80, with Three Position Selector Switch Hand/Off/Auto and Pilot Lights
1最小包装量--
AFN31X-CE1J详情
ABB AFN31X-CE1J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
NEMA Rating
NEMA Type 4X
Special Features
Durable Protective Finish
Voltage, Rating
120VAC
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN3
AFN31X-CE1J拓展信息







哦! 它是空的。