AFN31X-CF详情
ABB AFN31X-CF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
NEMA Rating
NEMA Type 4X
Special Features
Durable Protective Finish
Voltage, Rating
120VAC
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN3
0个相似型号
AFN31X-CF拓展信息
AFN31X-CF详情
ABB AFN31X-CF重要参数规格及、参数值,及相似型号如下:
NEMA Rating
NEMA Type 4X
Special Features
Durable Protective Finish
Voltage, Rating
120VAC
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN3
AFN31X-CF拓展信息