AFN32B2-BFA详情
ABB AFN32B2-BFA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1643
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN3
0个相似型号
AFN32B2-BFA拓展信息
AFN32B2-BFA详情
ABB AFN32B2-BFA重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1643
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN3
AFN32B2-BFA拓展信息