ABB AFN32B2-CE18G
- 收藏
- 对比
AFN32B2-CE18G
11-AFN32B2-CE18G
无类别的
--
大陆
立即发货

Combination Starter, AFN3, Three Phase, Reversing Thermal Magnetic Circuit Breaker, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 27-80, Circuit Breaker Amp Rating 80A, with Three Position Selector Switch Slow/Off/Fast and Pilot Lights Text
1最小包装量--
AFN32B2-CE18G详情
ABB AFN32B2-CE18G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1644
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN3
AFN32B2-CE18G拓展信息







哦! 它是空的。