ABB AFN32F2-CF4G9
- 收藏
- 对比
AFN32F2-CF4G9
11-AFN32F2-CF4G9
无类别的
--
大陆
立即发货

Combination Starter AFN3, Reversing Three Phase Fusible Disconnect, Voltage Rating 120VAC, Enclosure NEMA/UL Type 1, 3R, 4, 12, Overload Relay Setting 60-80, Fuse Clip Rating/Voltage Fuse Type 200A, 600V Class J, Additional Auxiliary Contacts Blocks 1NO/1
1最小包装量--
AFN32F2-CF4G9详情
ABB AFN32F2-CF4G9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1641
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN3
AFN32F2-CF4G9拓展信息







哦! 它是空的。