ABB AFN412-2BH
- 收藏
- 对比
AFN412-2BH
11-AFN412-2BH
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN4, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Voltage Rating 100-250VAC, Overload Relay Setting 0.13-0.17, with Three Position Switch Forward/Off/Reverse and Pilot Light Text On
1最小包装量--
AFN412-2BH详情
ABB AFN412-2BH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 3185
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN4
AFN412-2BH拓展信息







哦! 它是空的。