AFN41B2-2AA详情
ABB AFN41B2-2AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
NEMA Rating
NEMA Type 1, 3R, 4, 1685
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN4
0个相似型号
AFN41B2-2AA拓展信息
AFN41B2-2AA详情
ABB AFN41B2-2AA重要参数规格及、参数值,及相似型号如下:
NEMA Rating
NEMA Type 1, 3R, 4, 1685
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN4
AFN41B2-2AA拓展信息