ABB AFN41B2-CE2AJ9
- 收藏
- 对比
AFN41B2-CE2AJ9
11-AFN41B2-CE2AJ9
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AFN4, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 40-140, Additional Auxiliary Contact Blocks 1NO/1NC, Amp Rating 125A, with Three Posit
1最小包装量--
AFN41B2-CE2AJ9详情
ABB AFN41B2-CE2AJ9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1709
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN4
AFN41B2-CE2AJ9拓展信息







哦! 它是空的。