ABB AFN41B2-CE2CJ
- 收藏
- 对比
AFN41B2-CE2CJ
11-AFN41B2-CE2CJ
无类别的
--
大陆
立即发货

Combination Starter, Non-Reversing, AFN4, Three Phase, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Control Voltage Rating 120VAC, Line Voltage 460-480V, Overload Relay Setting 40-140, Amp Rating 200A, with Three Position Selector Switch Hand/Off/Auto and Pilot L
1最小包装量--
AFN41B2-CE2CJ详情
ABB AFN41B2-CE2CJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1713
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN4
AFN41B2-CE2CJ拓展信息







哦! 它是空的。