ABB AFN41F2-AE25J9
- 收藏
- 对比
AFN41F2-AE25J9
11-AFN41F2-AE25J9
无类别的
--
大陆
立即发货

Combination Starter AFN4, Non-Reversing Three Phase Fusible Disconnect, Enclosure Type NEMA/UL Type 1, 3R, 4, 12, Voltage Rating 120VAC, Line Voltage 200-208V, Overload Relay Setting 40-140, Fuse Clip Rating/Voltage Fuse Type 400A, 600V Class J, Additiona
1最小包装量--
AFN41F2-AE25J9详情
ABB AFN41F2-AE25J9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
120VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 1660
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN4
AFN41F2-AE25J9拓展信息







哦! 它是空的。