ABB AFN41FX-2E25J9
- 收藏
- 对比
AFN41FX-2E25J9
11-AFN41FX-2E25J9
无类别的
--
大陆
立即发货

Combination Starter AFN4, Non-Reversing Three Phase Fusible Disconnect, Enclosure Type NEMA/UL Type 4X (Stainless Steel), Voltage Rating 100-250VAC, Overload Relay Setting 40-140, Fuse Clip Rating/Voltage Fuse Type 400A, 600V Class J, Additional Auxiliary
1最小包装量--
AFN41FX-2E25J9详情
ABB AFN41FX-2E25J9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100-250VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 4X
产品类别
Combination Starter
相位
Three
触点尺寸代码
AFN4
AFN41FX-2E25J9拓展信息







哦! 它是空的。