ABB AFN41N2-1B9
- 收藏
- 对比
AFN41N2-1B9
11-AFN41N2-1B9
无类别的
--
大陆
立即发货

Non-Combination Starters, Contactor Size AFN4, Three Phase, Non-Fusible Disconnect, NEMA/UL Type 1, 3R, 4, 12 Enclosure, Voltage Rating 24VAC, Overload Relay Setting 0.13-0.17, Additional Auxiliary Contacts Blocks 1NO/1NC
1最小包装量--
AFN41N2-1B9详情
ABB AFN41N2-1B9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
24VAC
Special Features
Durable Protective Finish
NEMA Rating
NEMA Type 1, 3R, 4, 3201
产品类别
Non-Combination Starters
相位
Three
触点尺寸代码
AFN4
AFN41N2-1B9拓展信息







哦! 它是空的。