AL9-30-10-81详情
ABB AL9-30-10-81重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
ABB
Manufacturer Part Number
AL9-30-10-81
Special Features
Compact, space saving design
终端
Screw
产品类别
Contactors
线圈电压
24 VDC
线圈型
Magnetic
辅助触点
1NO
0个相似型号
AL9-30-10-81拓展信息








哦! 它是空的。