AS12-30-10S-25详情
ABB AS12-30-10S-25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Oval
Colour front ring
Grey
With front ring
有
Manufacturer Part Number
AS12-30-10S-25
Manufacturer
ABB
RoHS
Non-Compliant
0个相似型号








哦! 它是空的。