Fitting - Wing Shape - Length 5-13/32 In - Height 2 In - Channel Size 1-5/8 In X 1-21/32 In - Hole Diameter 1 In - White Urethane Powder Coated Steel.
起订量
1最小包装量--
添加到询价列表
AW-220WHABBFitting - Wing Shape - Length 5-13/32 In - Height 2 In - Channel Size 1-5/8 In X 1-21/32 In - Hole Diameter 1 In - White Urethane Powder Coated Steel.